Amphenol Sine Systems Circular Connector Assemblies T 3301 002

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1697-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1697-ND
Circular Connector Assemblies 889-1697-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle 4 Position Cable; Product Range Amphenol Sine/tuchel - 16F6913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 4 Position Cable; Product Range Amphenol Sine/tuchel
16F6913
Circular Connector Receptacle 4 Position Cable; Product Range Amphenol Sine/tuchel 16F6913
CIRCULAR CONNECTOR RECEPTACLE 4 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 4 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1697-ND 16F6913
Product Name Circular Connector Assemblies Circular Connector Receptacle 4 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKM08-RM8BR3-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers