Amphenol Sine Systems Connectors Circular, Industrial, DIN Style T 3301 001

Description
FEMALE CABLE CONN 4 WAY,C091A
Request a Quote Datasheet
Description
FEMALE CABLE CONN 4 WAY,C091A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - T 3301 001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3301 001
Connectors Circular, Industrial, DIN Style T 3301 001
FEMALE CABLE CONN 4 WAY,C091A

FEMALE CABLE CONN 4 WAY,C091A

Buy Now
Circular Connector Receptacle 4 Position Cable; Product Range Amphenol Sine/tuchel - 16F6902 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 4 Position Cable; Product Range Amphenol Sine/tuchel
16F6902
Circular Connector Receptacle 4 Position Cable; Product Range Amphenol Sine/tuchel 16F6902
CIRCULAR CONNECTOR RECEPTACLE 4 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 4 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, C091A Series, Receptacle, 4, Socket, Solder, Cable Rohs Compliant Amphenol Sine/tuchel - 14T6455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091A Series, Receptacle, 4, Socket, Solder, Cable Rohs Compliant Amphenol Sine/tuchel
14T6455
Circular Connector, C091A Series, Receptacle, 4, Socket, Solder, Cable Rohs Compliant Amphenol Sine/tuchel 14T6455
Circular Connector, C091A Series, Receptacle, 4, Socket, Solder, Cable RoHS Compliant: Yes

Circular Connector, C091A Series, Receptacle, 4, Socket, Solder, Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T 3301 001 16F6902
Product Name Connectors Circular, Industrial, DIN Style Circular Connector Receptacle 4 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details