Amphenol Sine Systems Connectors Circular, Industrial, DIN Style T 3300 002

Description
C091A
Request a Quote Datasheet
Description
C091A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - T 3300 002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3300 002
Connectors Circular, Industrial, DIN Style T 3300 002
C091A

C091A

Buy Now
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Sine/tuchel - 16F6846 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Sine/tuchel
16F6846
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Sine/tuchel 16F6846
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T 3300 002 16F6846
Product Name Connectors Circular, Industrial, DIN Style Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Industrial Circular Connectors - 2858644 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details