Amphenol Corporation M16 3 Pos Pin 15mm Strain Relief T 3274 502

Description
M16 3 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 3 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 3 Pos Pin 15mm Strain Relief - T 3274 502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 3 Pos Pin 15mm Strain Relief
T 3274 502
M16 3 Pos Pin 15mm Strain Relief T 3274 502
M16 3 Pos Pin 15mm Strain Relief

M16 3 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3274 502
Product Name M16 3 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074599 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details