Amphenol Sine Systems Circular Connector, C091B Series, Plug, 3, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel T 3274 501

Description
Circular Connector, C091B Series, Plug, 3, Pin, Solder, Cable Mount RoHS Compliant: Yes
Description
Circular Connector, C091B Series, Plug, 3, Pin, Solder, Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, C091B Series, Plug, 3, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel - 23M7499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091B Series, Plug, 3, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
23M7499
Circular Connector, C091B Series, Plug, 3, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel 23M7499
Circular Connector, C091B Series, Plug, 3, Pin, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, C091B Series, Plug, 3, Pin, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel - 88F5760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
88F5760
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel 88F5760
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Metal Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M7499
Product Name Circular Connector, C091B Series, Plug, 3, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data