Amphenol Sine Systems Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Sine/tuchel T 3263 018

Description
M16 3 Pos Skt Connector Cont Sz 15mm
Request a Quote Datasheet
Description
M16 3 Pos Skt Connector Cont Sz 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - T 3263 018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 3 Pos Skt Connector Cont Sz 15mm

M16 3 Pos Skt Connector Cont Sz 15mm

Buy Now
Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Sine/tuchel - 34B8910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Sine/tuchel
34B8910
Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Sine/tuchel 34B8910
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T 3263 018 34B8910
Product Name Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details