Amphenol Sine Systems Circular Connector Receptacle 3 Position Panel; Product Range Amphenol Sine/tuchel T 3263 000

Description
M16 3 Pos Skt Connector Cont Sz 15mm
Request a Quote Datasheet
Description
M16 3 Pos Skt Connector Cont Sz 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - T 3263 000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 3 Pos Skt Connector Cont Sz 15mm

M16 3 Pos Skt Connector Cont Sz 15mm

Buy Now
Circular Connector Receptacle 3 Position Panel; Product Range Amphenol Sine/tuchel - 16F6811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 3 Position Panel; Product Range Amphenol Sine/tuchel
16F6811
Circular Connector Receptacle 3 Position Panel; Product Range Amphenol Sine/tuchel 16F6811
CIRCULAR CONNECTOR RECEPTACLE 3 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 3 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount Rohs Compliant Amphenol Sine/tuchel - 14T6450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount Rohs Compliant Amphenol Sine/tuchel
14T6450
Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount Rohs Compliant Amphenol Sine/tuchel 14T6450
Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount RoHS Compliant: Yes

Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T 3263 000 16F6811
Product Name Circular Connector Receptacle 3 Position Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details