Amphenol Sine Systems Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Sine/tuchel T 3262 009

Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Sine/tuchel - 34B8905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Sine/tuchel
34B8905
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Sine/tuchel 34B8905
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B8905
Product Name Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details