Amphenol Sine Systems Circular Connector Housings T 3261 055

Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Cable Clamp, Coupling Nut, Strain Relief
Request a Quote Datasheet
Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Cable Clamp, Coupling Nut, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - T3261055-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
T3261055-ND
Circular Connector Housings T3261055-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Cable Clamp, Coupling Nut, Strain Relief

3 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Cable Clamp, Coupling Nut, Strain Relief

Buy Now Datasheet
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel - 81K3962 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
81K3962
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel 81K3962
Female cable connector with internal strain relief and metal locking ring. Screw locking according to DIN EN 60130-9 / IEC 60130-9. Contacts sold separately. RoHS Compliant: Yes

Female cable connector with internal strain relief and metal locking ring. Screw locking according to DIN EN 60130-9 / IEC 60130-9. Contacts sold separately. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3261055-ND 81K3962
Product Name Circular Connector Housings Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers