Amphenol Corporation M16 3 Pos Skt 15mm Strain Relief T 3261 013

Description
M16 3 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 3 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 3 Pos Skt 15mm Strain Relief - T 3261 013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 3 Pos Skt 15mm Strain Relief
T 3261 013
M16 3 Pos Skt 15mm Strain Relief T 3261 013
M16 3 Pos Skt 15mm Strain Relief

M16 3 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3261 013
Product Name M16 3 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details