Amphenol Sine Systems Circular Connector Housings T 3260 551

Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Cable Clamp, Coupling Nut, Strain Relief
Request a Quote Datasheet
Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Cable Clamp, Coupling Nut, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - T3260551-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
T3260551-ND
Circular Connector Housings T3260551-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Cable Clamp, Coupling Nut, Strain Relief

3 Position Circular Connector Plug Housing Free Hanging (In-Line) Cable Clamp, Coupling Nut, Strain Relief

Buy Now Datasheet
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Sine/tuchel - 16F6853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Sine/tuchel
16F6853
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Sine/tuchel 16F6853
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3260551-ND 16F6853
Product Name Circular Connector Housings Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
4 suppliers
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details