Amphenol Sine Systems Circular Connector Assemblies T 3203 400

Description
2 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - T3203400-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3203400-ND
Circular Connector Assemblies T3203400-ND
2 Position Circular Connector Receptacle, Female Sockets Solder

2 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel - 03H9967 - Newark, An Avnet Company
Chicago, IL, United States
Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel
03H9967
Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel 03H9967
Rear mounting female receptacle with ring nut (hex nut available upon request). Pin length of 10.5mm from flange. Contacts included. RoHS Compliant: Yes

Rear mounting female receptacle with ring nut (hex nut available upon request). Pin length of 10.5mm from flange. Contacts included. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number T3203400-ND 03H9967
Product Name Circular Connector Assemblies Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details