RF ANTENNA STICK RP-SMA PLUG SIN
RFAnten.StickRP-SMAP
2.45GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi RP-SMA Connector Mount
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 115-ST1226-20-501-A-ND | 205100 | ST1226-20-501-A |
| Product Name | RF Antennas | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Modem or Wireless Network | Wi-Fi |
| Primary Frequency Range | 2450.0 MHz | 690.0 to ? MHz | |
| Gain | 1.5 dB |