Amphenol RF WiFi Antennas ST1226-20-001-A

Description
RFAnten.StickSMAPlug SingleBand 1W 50Ohm
Request a Quote Datasheet
Description
RFAnten.StickSMAPlug SingleBand 1W 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 205106 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
205106
WiFi Antennas 205106
RFAnten.StickSMAPlug SingleBand 1W 50Ohm

RFAnten.StickSMAPlug SingleBand 1W 50Ohm

Supplier's Site
RF Antennas - 115-ST1226-20-001-A-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA STICK SMA PLUG SINGLE

RF ANTENNA STICK SMA PLUG SINGLE

Buy Now Datasheet
RF Antennas - ST1226-20-001-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ST1226-20-001-A
RF Antennas ST1226-20-001-A
2.45GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Connector Mount

2.45GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 205106 115-ST1226-20-001-A-ND ST1226-20-001-A
Product Name WiFi Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 690.0 to ? MHz 2450.0 MHz
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details