Amphenol RF RF Antennas ST1143-00-N01-E

Description
RF ANTENNA EMBEDDED ANT
Request a Quote Datasheet
Description
RF ANTENNA EMBEDDED ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST1143-00-N01-ETR-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED ANT

RF ANTENNA EMBEDDED ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST1143-00-N01-ETR-ND
Product Name RF Antennas
Applications Modem or Wireless Network; UWB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2222685 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2.5 dB
View Details