Amphenol RF RF Antennas ST1124-11-401-A

Description
RF ANTENNA INTERNAL UWB FPC 3.1-
Request a Quote Datasheet
Description
RF ANTENNA INTERNAL UWB FPC 3.1-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST1124-11-401-A-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA INTERNAL UWB FPC 3.1-

RF ANTENNA INTERNAL UWB FPC 3.1-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST1124-11-401-A-ND
Product Name RF Antennas
Applications Modem or Wireless Network; UWB
Primary Frequency Range 3960.0 to 8185.0 MHz
Gain 3.6 to 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GNSS L2 Passive Ceramic Patch Antenna 15*15 - ET-GNL2-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2753524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details