Amphenol RF RF Antennas ST0948-22-001-A

Description
RF ANTENNA EXTERNAL COMBINATION
Request a Quote Datasheet
Description
RF ANTENNA EXTERNAL COMBINATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST0948-22-001-A-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EXTERNAL COMBINATION

RF ANTENNA EXTERNAL COMBINATION

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST0948-22-001-A-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Gain 2 to 3.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 1367699 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details