Amphenol RF RF Antennas ST0686-20-N01-U

Description
RF ANTENNA SPRING LORA 433 MHZ
Request a Quote Datasheet
Description
RF ANTENNA SPRING LORA 433 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST0686-20-N01-U-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA SPRING LORA 433 MHZ

RF ANTENNA SPRING LORA 433 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST0686-20-N01-U-ND
Product Name RF Antennas
Applications IoT, LoRa
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
WiFi Antennas - 2024094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 433.0 to ? MHz
View Details