Amphenol RF RF Antennas ST0684-11-401-U

Description
RF ANTENNA EMBEDDED RFID 865 MHZ
Request a Quote Datasheet
Description
RF ANTENNA EMBEDDED RFID 865 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST0684-11-401-U-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED RFID 865 MHZ

RF ANTENNA EMBEDDED RFID 865 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST0684-11-401-U-ND
Product Name RF Antennas
Applications LPWAN, RFID
Primary Frequency Range 868.0 MHz
Gain -0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details