Amphenol RF RF Antennas ST0643-00-N02-A

Description
RF ANTENNA EMBEDDED LORA CHIP 91
Request a Quote Datasheet
Description
RF ANTENNA EMBEDDED LORA CHIP 91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST0643-00-N02-ACT-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED LORA CHIP 91

RF ANTENNA EMBEDDED LORA CHIP 91

Buy Now Datasheet
RF Antennas - 115-ST0643-00-N02-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED LORA CHIP 91

RF ANTENNA EMBEDDED LORA CHIP 91

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST0643-00-N02-ACT-ND
Product Name RF Antennas
Applications LoRa, LPWAN, Sigfox
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details