Amphenol RF RF Antennas ST0543-00-N12-U

Description
RF ANTENNA EMBEDDED DUAL BAND GN
Request a Quote Datasheet
Description
RF ANTENNA EMBEDDED DUAL BAND GN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST0543-00-N12-UTR-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED DUAL BAND GN

RF ANTENNA EMBEDDED DUAL BAND GN

Buy Now Datasheet
RF Antennas - 115-ST0543-00-N12-UDKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED DUAL BAND GN

RF ANTENNA EMBEDDED DUAL BAND GN

Buy Now Datasheet
RF Antennas - 115-ST0543-00-N12-UCT-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED DUAL BAND GN

RF ANTENNA EMBEDDED DUAL BAND GN

Buy Now Datasheet
Swedesboro, NJ, United States
RF Antenna Embedded Dual Band GNSS1574 M

RF Antenna Embedded Dual Band GNSS1574 M

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Antennas Antennas
Product Number 115-ST0543-00-N12-UTR-ND ST0543-00-N12-U
Product Name RF Antennas Antennas
Applications GPS; GNSS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details