Amphenol Corporation Antennas ST0543-00-403-U

Description
RF Antenna Active GPS Patch 1575.42 +/
Request a Quote Datasheet
Description
RF Antenna Active GPS Patch 1575.42 +/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF Antenna Active GPS Patch 1575.42 +/

RF Antenna Active GPS Patch 1575.42 +/

Buy Now
RF Antennas - 115-ST0543-00-403-U-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA ACTIVE GPS PATCH 1575

RF ANTENNA ACTIVE GPS PATCH 1575

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Antennas Antennas
Product Number ST0543-00-403-U 115-ST0543-00-403-U-ND
Product Name Antennas RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain -0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details