Amphenol Corporation Antennas ST0543-00-402-U

Description
RF Antenna Active GPS Patch 1575.42 +/
Request a Quote Datasheet
Description
RF Antenna Active GPS Patch 1575.42 +/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF Antenna Active GPS Patch 1575.42 +/

RF Antenna Active GPS Patch 1575.42 +/

Buy Now
RF Antennas - 115-ST0543-00-402-U-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA ACTIVE GPS PATCH 1575

RF ANTENNA ACTIVE GPS PATCH 1575

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Antennas Antennas
Product Number ST0543-00-402-U 115-ST0543-00-402-U-ND
Product Name Antennas RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers