EXTERNAL ANTENNA 1574.42-1576.42
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 115-ST0526-41-301-B-ND |
| Product Name | RF Antennas |
| Applications | GPS; GPS |
| Primary Frequency Range | 1575.0 MHz |
| Gain | 1 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)