Amphenol RF RF Antennas ST0243-00-N02-B

Description
RF ANTENNA EMBEDDED WI-FI/BT/BLE
Request a Quote Datasheet
Description
RF ANTENNA EMBEDDED WI-FI/BT/BLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST0243-00-N02-BCT-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED WI-FI/BT/BLE

RF ANTENNA EMBEDDED WI-FI/BT/BLE

Buy Now Datasheet
RF Antennas - 115-ST0243-00-N02-BTR-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED WI-FI/BT/BLE

RF ANTENNA EMBEDDED WI-FI/BT/BLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST0243-00-N02-BCT-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - L000550-05 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details