Amphenol RF RF Antennas ST0243-00-N01-U

Description
RF ANTENNA EMBEDDED BLUETOOTH B
Request a Quote Datasheet
Description
RF ANTENNA EMBEDDED BLUETOOTH B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST0243-00-N01-UCT-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED BLUETOOTH B

RF ANTENNA EMBEDDED BLUETOOTH B

Buy Now Datasheet
RF Antennas - 115-ST0243-00-N01-UDKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED BLUETOOTH B

RF ANTENNA EMBEDDED BLUETOOTH B

Buy Now Datasheet
RF Antennas - 115-ST0243-00-N01-UTR-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED BLUETOOTH B

RF ANTENNA EMBEDDED BLUETOOTH B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST0243-00-N01-UCT-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details