Amphenol Corporation Solid State Lighting Cables SSL12-P4LP0-M20F02

Description
SSL, 1.2, 3A, 04 PINS, OVERMOLDE
Request a Quote Datasheet
Description
SSL, 1.2, 3A, 04 PINS, OVERMOLDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Cables - 1754-SSL12-P4LP0-M20F02-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
1754-SSL12-P4LP0-M20F02-ND
Solid State Lighting Cables 1754-SSL12-P4LP0-M20F02-ND
SSL, 1.2, 3A, 04 PINS, OVERMOLDE

SSL, 1.2, 3A, 04 PINS, OVERMOLDE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-SSL12-P4LP0-M20F02-ND
Product Name Solid State Lighting Cables
Connector Type Plug, 4 Position
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details