SSL Connector 2 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp
Conn Housing PL 2 POS Crimp ST Cable Mount Product overview: SSL12-P2FP0-M00001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-SSL12-P2FP0-M000
Amphenol Industrial SSL12-P2FP0-M00001
Amphenol Industrial SSL12-P2FP0-M00001
SSL, 1.2, 3A, 02 Pins, Field Installable, Straight RoHS Compliant: Yes
CONN SSL PLUG HSG 2POS CRIMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1727-ND | 340-SSL12-P2FP0-M00001 | 1749454 | 50AC3578 | SSL12-P2FP0-M00001 |
| Product Name | Solid State Lighting Connector Assemblies | Electronic Connector | Wire Housings & Plugs | Ssl, 1.2, 3A, 02 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw | Solid State Lighting Connector Assemblies |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | ||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 5.0 amps | ||||
| Contact Size (AWG) | 20 to 22 AWG | 20 to 22 AWG |