Amphenol Corporation Solid State Lighting Cables SSL11-P6LP0-022A04

Description
"SSL Cable Assembly Plug, 6 Position To Wire Leads Multiple 15.7"" (400.0mm)"
Request a Quote Datasheet
Description
"SSL Cable Assembly Plug, 6 Position To Wire Leads Multiple 15.7"" (400.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Cables - 1754-1191-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
1754-1191-ND
Solid State Lighting Cables 1754-1191-ND
"SSL Cable Assembly Plug, 6 Position To Wire Leads Multiple 15.7"" (400.0mm)"

"SSL Cable Assembly Plug, 6 Position To Wire Leads Multiple 15.7"" (400.0mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - SSL11-P6LP0-022A04 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
SSL11-P6LP0-022A04
Cable Assemblies - Solid State Lighting Cables SSL11-P6LP0-022A04
SSL1.1 WIRE ASSY, W/O LOCK 6P PL

SSL1.1 WIRE ASSY, W/O LOCK 6P PL

Supplier's Site
Cable Assy, W2W Plug-Free End, 6P, 0.4M; Connector To Connector Amphenol Ltw - 12AC6644 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, W2W Plug-Free End, 6P, 0.4M; Connector To Connector Amphenol Ltw
12AC6644
Cable Assy, W2W Plug-Free End, 6P, 0.4M; Connector To Connector Amphenol Ltw 12AC6644
CABLE ASSY, W2W PLUG-FREE END, 6P, 0.4M; Connector to Connector:SSL Plug to Free End; No. of Positions:6Ways; Cable Length - Imperial:15.8"; Cable Length - Metric:400mm; Connector Pitch:-; Cable Pitch:-; Product Range:SSL Series; RoHS Compliant: Yes

CABLE ASSY, W2W PLUG-FREE END, 6P, 0.4M; Connector to Connector:SSL Plug to Free End; No. of Positions:6Ways; Cable Length - Imperial:15.8"; Cable Length - Metric:400mm; Connector Pitch:-; Cable Pitch:-; Product Range:SSL Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-1191-ND SSL11-P6LP0-022A04 12AC6644
Product Name Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables Cable Assy, W2W Plug-Free End, 6P, 0.4M; Connector To Connector Amphenol Ltw
Connector Type Plug, 6 Position SSL Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details