Amphenol Corporation Solid State Lighting Cables SSL11-P2LJP-022D02

Description
SSL, 1.1, 3A, 02 PINS, FIELD INS
Request a Quote Datasheet
Description
SSL, 1.1, 3A, 02 PINS, FIELD INS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Cables - 1754-SSL11-P2LJP-022D02-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
1754-SSL11-P2LJP-022D02-ND
Solid State Lighting Cables 1754-SSL11-P2LJP-022D02-ND
SSL, 1.1, 3A, 02 PINS, FIELD INS

SSL, 1.1, 3A, 02 PINS, FIELD INS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-SSL11-P2LJP-022D02-ND
Product Name Solid State Lighting Cables
Connector Type Plug, 2 Position
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details