Amphenol Sine Systems Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel SS24W2T

Description
CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel - 98AC8029 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
98AC8029
Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel 98AC8029
CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC8029
Product Name Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data