Amphenol Sine Systems Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel SS24M2G15

Description
CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel - 98AC8018 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
98AC8018
Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel 98AC8018
CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC8018
Product Name Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-1422 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Type 2 Hard Carbon - BMLC-KJ028 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.97E-4 inch (0.0050 mm)
View Details