Amphenol Sine Systems Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SS24M1F

Description
Win Source Part Number: 1362925-SS24M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SS24 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Socket Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 24-26 AWG Wire Gauge or Range - mm²: 0.14 ~ 0.25mm² Termination Finish: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1362925-SS24M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SS24 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Socket Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 24-26 AWG Wire Gauge or Range - mm²: 0.14 ~ 0.25mm² Termination Finish: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - SS24M1F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
SS24M1F
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SS24M1F
Win Source Part Number: 1362925-SS24M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SS24 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Socket Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 24-26 AWG Wire Gauge or Range - mm²: 0.14 ~ 0.25mm² Termination Finish: Copper Alloy

Win Source Part Number: 1362925-SS24M1F
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 48 pct.
Type: Signal, Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: ecomate® RM
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Insulation Support
Base Product Number: SS24
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Type: Socket
Contact Material: Copper Alloy
Contact Size: 16
Wire Gauge or Range - AWG: 24-26 AWG
Wire Gauge or Range - mm²: 0.14 ~ 0.25mm²
Termination Finish: Copper Alloy

Buy Now Datasheet
Circular Connector Contacts - 597297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
597297
Circular Connector Contacts 597297
Amphenol Industrial SS24M1F

Amphenol Industrial SS24M1F

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number SS24M1F 597297
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Circular Connector Contacts
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Automotive Terminals - 1-1419158-6 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0252 inch (0.6400 mm)
View Details