Amphenol Sine Systems Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel SS20W2G10

Description
CONTACT, SOCKET, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel - 98AC8011 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel
98AC8011
Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel 98AC8011
CONTACT, SOCKET, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3794 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3794
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3794
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 98AC8011 68AJ3794
Product Name Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details