Amphenol Sine Systems Circular Connector Contacts SS20W1F

Description
Amphenol Industrial SS20W1F
Request a Quote Datasheet
Description
Amphenol Industrial SS20W1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2044114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2044114
Circular Connector Contacts 2044114
Amphenol Industrial SS20W1F

Amphenol Industrial SS20W1F

Supplier's Site
Contact, Skt, S&f, Size 20, 20-22Awg; Product Range Amphenol Sine/tuchel - 55T7296 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Skt, S&f, Size 20, 20-22Awg; Product Range Amphenol Sine/tuchel
55T7296
Contact, Skt, S&f, Size 20, 20-22Awg; Product Range Amphenol Sine/tuchel 55T7296
CONTACT, SKT, S&F, SIZE 20, 20-22AWG; Product Range:Ecomate RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:RT Series Industrial Circular Connectors; RoHS Compliant: Yes

CONTACT, SKT, S&F, SIZE 20, 20-22AWG; Product Range:Ecomate RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:RT Series Industrial Circular Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2044114 55T7296
Product Name Circular Connector Contacts Contact, Skt, S&f, Size 20, 20-22Awg; Product Range Amphenol Sine/tuchel
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RF Contacts - 1-222246-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details