Socket Contact 20-22 AWG Size 20 Crimp Gold
Contact SKT 20 Size ST Cable Mount 20-22AWG Reel Automotive Product overview: SS20W1F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-SS20W1F can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 935018-SS20W1F
Series: ecomate® RM
Features: Socket Contact 20-22 AWG Size 20 Crimp Gold
Package: Reel - TR
Part Status: Obsolete
Family Name: SS20
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 889-1691-1, 889-1691-2, SS20W1F-ND
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1691-2-ND | 332-SS20W1F | 935018-SS20W1F |
| Product Name | Circular Connector Contacts | Automotive Electronic Connector | Circular Connectors - Circular Connectors - Contacts - SS20W1F |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors |
| Contact Size (AWG) | 20 to 22 AWG | ||
| Gender | Female / Jack |