Amphenol Sine Systems Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel SS20M2T

Description
CONTACT, SOCKET, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel - 98AC8008 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel
98AC8008
Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel 98AC8008
CONTACT, SOCKET, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC8008
Product Name Contact, Socket, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details