Amphenol Sine Systems Circular Connector Contacts SS20M1F

Description
Amphenol Industrial SS20M1F
Request a Quote Datasheet
Description
Amphenol Industrial SS20M1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2044133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2044133
Circular Connector Contacts 2044133
Amphenol Industrial SS20M1F

Amphenol Industrial SS20M1F

Supplier's Site
Stamped & Formed Contact, Socket, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel - 29T6274 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Socket, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel
29T6274
Stamped & Formed Contact, Socket, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel 29T6274
STAMPED & FORMED CONTACT, SOCKET, 20-22AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STAMPED & FORMED CONTACT, SOCKET, 20-22AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Stamped & Formed Contact, Socket, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel - 27X7138 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Socket, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
27X7138
Stamped & Formed Contact, Socket, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel 27X7138
STAMPED & FORMED CONTACT, SOCKET, 20-22AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:- RoHS Compliant: Yes

STAMPED & FORMED CONTACT, SOCKET, 20-22AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 2044133 29T6274 27X7138
Product Name Circular Connector Contacts Stamped & Formed Contact, Socket, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel Stamped & Formed Contact, Socket, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
Shape / Form Pin Socket or Receptacle; Socket Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details