Amphenol Sine Systems Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel SS16M2G15

Description
CONTACT, SOCKET, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel - 98AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel
98AC7996
Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel 98AC7996
CONTACT, SOCKET, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7996
Product Name Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18636 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details