Amphenol Sine Systems Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel SS14M2N

Description
CONTACT, SOCKET, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel - 98AC7991 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel
98AC7991
Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel 98AC7991
CONTACT, SOCKET, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7991
Product Name Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details