Amphenol Sine Systems Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel SS14M2G10

Description
CONTACT, SOCKET, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel - 98AC7987 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel
98AC7987
Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel 98AC7987
CONTACT, SOCKET, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3791
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3791
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 98AC7987 68AJ3791
Product Name Contact, Socket, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452719-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details