Amphenol Sine Systems Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold Plated, Terminals on Reel SS14M2F

Description
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold, Terminals on Reel Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 16-14 Ga. Contact Plating: Gold Contact Material: Copper Alloy Current Rating: 13A Max. Terminals on Reel: 3,000 pcs
Request a Quote Datasheet
Description
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold, Terminals on Reel Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 16-14 Ga. Contact Plating: Gold Contact Material: Copper Alloy Current Rating: 13A Max. Terminals on Reel: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold Plated, Terminals on Reel - 39411R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold Plated, Terminals on Reel
39411R
Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold Plated, Terminals on Reel 39411R
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold, Terminals on Reel Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 16-14 Ga. Contact Plating: Gold Contact Material: Copper Alloy Current Rating: 13A Max. Terminals on Reel: 3,000 pcs

Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces.

  • Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold, Terminals on Reel
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Socket Terminal
  • Contact Size: 16
  • Wire Gauge Range: 16-14 Ga.
  • Contact Plating: Gold
  • Contact Material: Copper Alloy
  • Current Rating: 13A Max.
  • Terminals on Reel: 3,000 pcs
Supplier's Site Datasheet
Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold Plated, Terminals - 39411 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold Plated, Terminals
39411
Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold Plated, Terminals 39411
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold, Terminals Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 16-14 Ga. Contact Plating: Gold Contact Material: Copper Alloy Current Rating: 13A Max.

Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces.

  • Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold, Terminals
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Socket Terminal
  • Contact Size: 16
  • Wire Gauge Range: 16-14 Ga.
  • Contact Plating: Gold
  • Contact Material: Copper Alloy
  • Current Rating: 13A Max.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 39411R
Product Name Amphenol Sine Systems SS14M2F, Stamped & Formed Female Socket 16-14 Ga. Gold Plated, Terminals on Reel
Terminal Type Connector Socket; Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 94F9847 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details