Amphenol Sine Systems Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SS14M1F

Description
Win Source Part Number: 1362950-SS14M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 46 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SS14 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Socket Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 14 AWG Wire Gauge or Range - mm²: 2.0 ~ 2.5mm² Termination Finish: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1362950-SS14M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 46 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SS14 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Socket Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 14 AWG Wire Gauge or Range - mm²: 2.0 ~ 2.5mm² Termination Finish: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - SS14M1F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
SS14M1F
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SS14M1F
Win Source Part Number: 1362950-SS14M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 46 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SS14 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Socket Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 14 AWG Wire Gauge or Range - mm²: 2.0 ~ 2.5mm² Termination Finish: Copper Alloy

Win Source Part Number: 1362950-SS14M1F
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 46 pct.
Type: Signal, Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: ecomate® RM
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Insulation Support
Base Product Number: SS14
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Type: Socket
Contact Material: Copper Alloy
Contact Size: 16
Wire Gauge or Range - AWG: 14 AWG
Wire Gauge or Range - mm²: 2.0 ~ 2.5mm²
Termination Finish: Copper Alloy

Buy Now Datasheet
Stamped & Formed Contact, Socket, 14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel - 27X7136 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Socket, 14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
27X7136
Stamped & Formed Contact, Socket, 14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel 27X7136
STAMPED & FORMED CONTACT, SOCKET, 14AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Material:-; Contact Size:16RoHS Compliant: Yes

STAMPED & FORMED CONTACT, SOCKET, 14AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Material:-; Contact Size:16RoHS Compliant: Yes

Supplier's Site Datasheet
Stamped & Formed Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel - 29T6272 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
29T6272
Stamped & Formed Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel 29T6272
STAMPED & FORMED CONTACT, SOCKET, 14AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STAMPED & FORMED CONTACT, SOCKET, 14AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number SS14M1F 27X7136 29T6272
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Stamped & Formed Contact, Socket, 14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel Stamped & Formed Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2333552-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details