Amphenol Sine Systems Contacts - Multi Purpose SS12A1T-10

Description
CONN SOCKET 10AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 10AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-SS12A1T-10TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-SS12A1T-10TR-ND
Contacts - Multi Purpose 889-SS12A1T-10TR-ND
CONN SOCKET 10AWG TIN CRIMP

CONN SOCKET 10AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-SS12A1T-10CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-SS12A1T-10CT-ND
Contacts - Multi Purpose 889-SS12A1T-10CT-ND
CONN SOCKET 10AWG TIN CRIMP

CONN SOCKET 10AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-SS12A1T-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-SS12A1T-10DKR-ND
Contacts - Multi Purpose 889-SS12A1T-10DKR-ND
CONN SOCKET 10AWG TIN CRIMP

CONN SOCKET 10AWG TIN CRIMP

Buy Now Datasheet
Circular Contact, Socket, 10Awg, Crimp; Product Range Amphenol Sine/tuchel - 02AH3653 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 10Awg, Crimp; Product Range Amphenol Sine/tuchel
02AH3653
Circular Contact, Socket, 10Awg, Crimp; Product Range Amphenol Sine/tuchel 02AH3653
CIRCULAR CONTACT, SOCKET, 10AWG, CRIMP; Product Range:ecomate RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 10AWG, CRIMP; Product Range:ecomate RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-SS12A1T-10TR-ND 02AH3653
Product Name Contacts - Multi Purpose Circular Contact, Socket, 10Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details