Standard Circular Contacts SOCKET CONTACT 2.5MM TIN PLATED Product overview: SS12A1T-10 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SS12A1T-10 can be used for catalog matching and distributor lookup.
CONN SOCKET 10AWG TIN CRIMP
Socket Contact Tin Crimp 10 AWG Signal, Stamped
SS12A1T10
| ERSAELECTRONICS PTE. LTD. | DigiKey | PEI-Genesis | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 330-SS12A1T-10 | 889-SS12A1T-10CT-ND | Amphenol Sine SS12A1T-10 |
| Product Name | Electronic Connector | Multi Purpose | |
| Contact Size (AWG) | 10 AWG |