SS12A1G10
Socket Contact Gold Crimp 12-14 AWG Signal, Stamped
Socket Contact Gold Crimp 12-14 AWG Signal, Stamped
Connector
Socket contact, Stamped, 10 " gold plating over nickel Size 2.5mm, Wire Range 14-12 AWG. Reel of 1,000 RoHS Compliant: Yes
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Sine SS12A1G10 | 889-2893-2-ND | SS12A1G10 | 02AH3647 |
| Product Name | Multi Purpose | Socket Contact, Stamped, 10 " Gold Plating Over Nickel Size 2.5Mm, Wire Range 14-12 Awg. Reel Of 1,000 Rohs Compliant Amphenol Sine/tuchel | ||
| Contact Size (AWG) | 12 to 14 AWG |