SS12A1G1010
Connector
Socket Contact Gold Crimp 10 AWG Signal, Stamped
Socket contact, 2.5mm, 10µ gold plating over nickel for 10 AWG, reel of 1,000 RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Sine SS12A1G10-10 | SS12A1G10-10 | SS12A1G10-10-ND | 02AH3648 |
| Product Name | Multi Purpose | Socket Contact, 2.5Mm, 10Μ Gold Plating Over Nickel For 10 Awg, Reel Of 1,000 Rohs Compliant Amphenol Sine/tuchel | ||
| Contact Size (AWG) | 10 AWG |