Amphenol Sine Systems Multi Purpose SS12A1F

Description
SS12A1F
Request a Quote Datasheet
Description
SS12A1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Sine SS12A1F - PEI-Genesis
Philadelphia, PA, United States
SS12A1F

SS12A1F

Buy Now
Multi Purpose - 889-2892-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-2892-1-ND
Multi Purpose 889-2892-1-ND
Socket Contact Gold Crimp 12-14 AWG Signal, Stamped

Socket Contact Gold Crimp 12-14 AWG Signal, Stamped

Buy Now Datasheet
Multi Purpose - 889-2892-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-2892-2-ND
Multi Purpose 889-2892-2-ND
Socket Contact Gold Crimp 12-14 AWG Signal, Stamped

Socket Contact Gold Crimp 12-14 AWG Signal, Stamped

Buy Now Datasheet
Socket Contact, Stamped, Gold Flash Over Nickel, Size 2.5Mm, Wire Range 14-12 Awg. Reel Of 1,000 Rohs Compliant Amphenol Sine/tuchel - 02AH3645 - Newark, An Avnet Company
Chicago, IL, United States
Socket Contact, Stamped, Gold Flash Over Nickel, Size 2.5Mm, Wire Range 14-12 Awg. Reel Of 1,000 Rohs Compliant Amphenol Sine/tuchel
02AH3645
Socket Contact, Stamped, Gold Flash Over Nickel, Size 2.5Mm, Wire Range 14-12 Awg. Reel Of 1,000 Rohs Compliant Amphenol Sine/tuchel 02AH3645
Socket contact, Stamped, gold flash over nickel, Size 2.5mm, Wire Range 14-12 AWG. Reel of 1,000 RoHS Compliant: Yes

Socket contact, Stamped, gold flash over nickel, Size 2.5mm, Wire Range 14-12 AWG. Reel of 1,000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Sine SS12A1F 889-2892-1-ND 02AH3645
Product Name Multi Purpose Socket Contact, Stamped, Gold Flash Over Nickel, Size 2.5Mm, Wire Range 14-12 Awg. Reel Of 1,000 Rohs Compliant Amphenol Sine/tuchel
Contact Size (AWG) 12 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details