Amphenol LTW M Series, Accessory, 2A, 08 Pins, Y Cable Rohs Compliant Amphenol Ltw SS-080000-M00-YSB10

Description
M Series, Accessory, 2A, 08 Pins, Y Cable RoHS Compliant: Yes
Description
M Series, Accessory, 2A, 08 Pins, Y Cable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
M Series, Accessory, 2A, 08 Pins, Y Cable Rohs Compliant Amphenol Ltw - 50AC3454 - Newark, An Avnet Company
Chicago, IL, United States
M Series, Accessory, 2A, 08 Pins, Y Cable Rohs Compliant Amphenol Ltw
50AC3454
M Series, Accessory, 2A, 08 Pins, Y Cable Rohs Compliant Amphenol Ltw 50AC3454
M Series, Accessory, 2A, 08 Pins, Y Cable RoHS Compliant: Yes

M Series, Accessory, 2A, 08 Pins, Y Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC3454
Product Name M Series, Accessory, 2A, 08 Pins, Y Cable Rohs Compliant Amphenol Ltw
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details