Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I SPB14-19PS

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
SPB14-19PS
MIL Spec Connector - MIL-DTL 5015, I SPB14-19PS
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 19 Position, Panel; Product Range Amphenol Industrial - 97J2687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 19 Position, Panel; Product Range Amphenol Industrial
97J2687
Circular Connector Receptacle Size 14, 19 Position, Panel; Product Range Amphenol Industrial 97J2687
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, PANEL; Product Range:SP Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, PANEL; Product Range:SP Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SPB14-19PS 97J2687
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 14, 19 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SMA Male to BNC Female, Adapter - SALE-9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details